The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B/C), and with AgCdO or AgSnO2O3 contacts. The PTRH-1A-48S-X-0.6G variant features a 48 VDC coil, sealed enclosure, 0.6 W coil power, and gold-plated AgCdO+Au contacts. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an operating temperature range of -40°C to 125°C for Class F insulation, and complies with RoHS V2 and REACH V3. The relay has a contact rating of 30 A at 250 VAC, 2 HP at 250 VAC, and supports a maximum switching power of 900 W and 7,500 VA. It weighs 30 grams and has a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |