The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts with optional gold plating, and is available in a sealed (S) enclosure. The part accommodates a 48 VDC coil with a power consumption of 0.9 W, operates from -40°C to 100°C under Class B insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant, epoxy sealed, immersion cleanable, and rated for 30 A at 250 VAC. The device has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations. Weight is 30 grams in open frame, with dimensions supporting standard PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |