The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features AgCdO or AgSnO2In2O3 contacts, with optional Class F insulation and IP67 epoxy sealing. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C for Class B or up to 125°C for Class F. The coil power is 0.9 W for standard variants, with a 48 VDC coil requiring 36 VDC minimum operate and 4.8 VDC minimum release. Mounting options include PCB pins and quick-connect terminals with or without mounting tabs. The part PTRH-1A-48CFT-T2-XA is a variant within this series, identified by 1 Form A contacts, 48 VDC coil, Class F insulation, AgSnO2In2O3 contacts, dust cover, alternate pinout, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CFT-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |