The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with PCB pins and quick-connect pins or panel-mounting tabs. The PTRH-1A-48C-T2-XA variant operates at 48 VDC coil voltage with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements, and has a Class B insulation rating. It supports switching up to 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads. It operates from -55°C to 100°C, has an insulation resistance of 1,000 MΩ min at 500 VDC, and complies with RoHS. The T2 mounting type includes PCB and quick-connect pins with a dust cover. Contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |