The 56.OA02.4824 is a safety relay with force-guided contacts, designed for use in safety circuits to meet IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. It has a 2 NO/4 NC contact configuration, operates with a 48 VDC coil voltage ranging from 33.6 to 76.8 VDC, and a coil resistance of 2300 Ω. The relay is designed for PCB mounting and complies with DIN EN 50205 and IEC/EN 61810. Its contact material is AgSnO₂ + 0.2 μm Au. All dimensions are provided in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA02.4824 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |