The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. Available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations, it supports PCB and quick-connect mounting options. The part is RoHS compliant, features AgCdO or AgSnO contacts, and meets UL 508 and UL 873 spacing requirements. It has a coil power consumption of 0.6 W for the 48 VDC variant, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Operating temperature ranges from -55°C to 100°C for Class B insulation or up to 125°C for Class F. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. A dust cover option is available for OT2/OT3 variants. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-OT2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |