The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPST-NO (1 Form A) contact configuration with AgSnO2In2O3 contact material and gold-plated contacts for enhanced conductivity. The part is available with a 24VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 standards with pin 6 omitted. It operates from -40°C to 100°C (Class B) or up to 125°C (Class F), with a dielectric strength of 2,500 VAC between coil and contacts and a maximum switching capacity of 30 A at 250 VAC or 900 W resistive load. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has a terminal strength of 10 N. Weight is 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24T-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |