The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 240 VAC and 30 VDC. It features a 1 Form A contact configuration, AgSnO2In2O3 contact material, and a 0.9 W coil rated at 24 VDC. The T2 variant includes PCB and QC pins with a dust cover, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air clearance. It is RoHS compliant and has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Insulation is Class B, with a dielectric strength of 2,500 VAC between coil and contacts and 1,500 VAC between contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |