The 56.OA01.1122N is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It features a 2 NO/2 NC contact configuration and operates with a coil voltage range of 77.0 to 176.0 VDC. The relay is mounted on a printed circuit board and has dimensions specified in millimeters, with contact material comprising AgNi10 plus 0.2 µm Au plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601,110V,2NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.1122N | 56.OA01.1122N | 56.OA01.1122N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |