The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 VDC resistive loads, and compliant with UL 508 and UL 873 spacing requirements. It offers 1 Form A or 1 Form C contacts with AgCdO or AgSnO2In2O3 materials, and is available in panel-mount configurations with mounting tabs (T4/T5 versions). The relay has a 0.9 W coil power consumption at 24 VDC, operates within a -55°C to 100°C temperature range, and meets Class F insulation with IP67 epoxy sealing option. It supports solder termination, has a maximum switching power of 900 W / 7,500 VA, and is RoHS compliant. Mechanical life is rated at 1 × 10^7 operations, with an electrical life of 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |