The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs for T4/T5 variants. This part features a 24 VDC coil, Class F insulation, AgSnO2In2O3 contacts, and an IP67 epoxy-sealed enclosure. It provides SPST-NO (1 Form A) contact form, rated for 30 A at 250 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay operates below 15 ms, releases in under 10 ms, and supports an operating temperature range of -55°C to 125°C for Class F versions. It complies with UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a power consumption of 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T4-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |