The PTRH-T is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This part features a 24 VDC coil with 0.9 W power consumption, Class F insulation, and AgCdO contacts. It has a PCB pin and quick connect termination (T2 mounting type), is process sealed, and meets UL 508 and UL 873 spacing requirements. The relay operates from -55°C to 100°C, has a contact resistance of 50 mΩ max, and supports a maximum switching voltage of 300 VAC and current of 30 A. It is RoHS compliant and rated for 5 × 10⁴ electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |