The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It features a 24 VDC coil with 0.6 W power consumption, silver cadmium oxide contacts, and is rated for 30 A at 240 VAC resistive load. The part meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and is RoHS compliant. The T4 and T5 versions include mounting tabs and are epoxy sealed for IP67 protection. This variant includes an alternate quick-connect pinout and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24S-T4-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |