WAGO Relay module 858-314

Description
Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 858-314 - WAGO
Germantown, WI, United States
Relay module
858-314
Relay module 858-314
Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²

Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-858-314-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-858-314-ND
Power Relays, Over 2 Amps 2946-858-314-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 858-314 2946-858-314-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Four Pole (4P)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-356 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Socket without relay - 788-102 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 858-518 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details