The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. The PTRH-1A-24CT-OT2-XG variant features a 24 VDC coil with 0.9 W power consumption, AgSnO contact material, gold-plated contacts, and a dust cover enclosure. It uses PCB pins and solder lugs for mounting, complies with RoHS, and meets UL 508 and UL 873 spacing requirements. The relay operates at 30 A up to 250 VAC and 30 VDC, with a maximum switching power of 900 W resistive and 7,500 VA motor load. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B insulation. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-OT2-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |