The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material, and a dust cover enclosure. The relay is epoxy sealed and immersion cleanable, with Class F insulation and RoHS compliance. It meets UL 508 and UL 873 spacing standards with Pin 6 omitted, supports a 24 VDC coil voltage, and has a coil power consumption of 0.9 W. The operating temperature range is -40°C to 125°C for Class F, with a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations under resistive load. The physical size and weight are specified as 30 grams for the open-frame variant, with terminal dimensions and pin spacing detailed for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |