The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or optional AgSnO2O3 contacts with gold plating. It supports 24 VDC coil voltage, Class F insulation, and a 0.9 W standard power consumption. The variant with Pin 6 omitted meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C. It has a 30 A switching current, 7,500 VA maximum switching power, and a mechanical life of 1 × 10^7 operations. Terminal dimensions and pin configuration follow the specified T90 layout, with 30 grams weight for open-frame versions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |