The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 12 VDC coil, 0.9 W power consumption, and Class B insulation. The T2 version includes PCB and QC pins with a dust cover and operates from -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements, has an AgSnO2In2O3 contact material, and is RoHS compliant. Maximum switching capacity is 30 A at 240 VAC and 30 A at 30 VDC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12ST-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |