The 56.OA12.1242C is a safety relay with 4 normally open and 2 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates at 12 VDC, with a coil resistance of 12100 Ω, and is available in a PCB mount configuration with solder-side footprints. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for applications compliant with IEC 60204, EN ISO 13849, and EN 62061. The contact material is AgNi10 with a 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
OA561212V 4NO/2NC AGSN02+02UMAU
Safety Relays OA5612,12V, 4NO/2NC
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.1242C | 1920-2018-ND | 56.OA12.1242C | 56.OA12.1242C |
| Product Name | Safety Relays | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | PCBoard | ||
| NO | 1 | |||
| NC | 1 | |||
| Maximum Switching Current | 10.00 amps | |||
| AC Voltage | 400 volts |