30 Amp Power PCB Relay with 1 Form A contact, 12 VDC coil, and AgCdO+Au gold-plated contacts, designed for general-purpose switching. Features PCB and QC pin termination with dust cover, IP67 epoxy sealing, and Class B insulation. Dimensions and mounting follow the T91 footprint. Rated for 30 A at 240 VAC resistive load, with maximum switching voltage of 300 VAC and 110 VDC. Operates within -55°C to 100°C, has 0.9 W coil power, and meets UL 508 and UL 873 spacing requirements. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12ST-T2-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |