The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel-mounted variants with mounting tabs. This part features a 1 form A contact configuration, 12 VDC coil voltage, Class F insulation, IP67 epoxy sealing, and AgCdO+Au gold-plated contacts. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10· operations and an electrical life of 5 × 10´ operations. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C with a power consumption of 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T4-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |