The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP at 250 VAC. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material, and Class F insulation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Operating temperature ranges from -40°C to 125°C for Class F insulation. The 12 VDC coil operates at 0.9 W, with a must operate voltage of 9.00 VDC and must release voltage of 1.2 VDC. Dimensions are not specified in usable form. Gold-plated contacts are available as an option, and the part is PCB-mounted with 6 pins (pin 6 omitted).
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |