Altech Corp. Safety Relays 56.O 69.1011

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 56.O 69.1011 is a DOLD safety relay with a 10V DC coil, rated for 8.0 to 16.0V, and features one normally open and one normally closed force-guided contact. It is designed for PCB mounting with a solder footprint and complies with DIN EN 50205 and IEC/EN 61810 for use in safety circuits meeting IEC 60204 and EN ISO 13849. The contact material is silver tin oxide with 0.2 µm gold plating. Dimensions are provided in millimeters, with a footprint aligned to the 1 NO/1 NC configuration.

Datasheet Summary
Powered by GS/AI

The part number 56.O 69.1011 is a DOLD safety relay with a 10V DC coil, rated for 8.0 to 16.0V, and features one normally open and one normally closed force-guided contact. It is designed for PCB mounting with a solder footprint and complies with DIN EN 50205 and IEC/EN 61810 for use in safety circuits meeting IEC 60204 and EN ISO 13849. The contact material is silver tin oxide with 0.2 µm gold plating. Dimensions are provided in millimeters, with a footprint aligned to the 1 NO/1 NC configuration.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 69.1011 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 69.1011
Safety Relays 56.O 69.1011
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 69.1011
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0671S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA22.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA01.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details