The PTRH series is a 30-amp PCB-mounted general-purpose relay with a T90 footprint, rated for 250 VAC and 2 HP at 250 VAC, featuring a SPST-NO (1 Form A) contact configuration. It has a 0.6 W coil power rating, Class F insulation, and an epoxy-sealed, immersion-cleanable construction. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -40°C to 125°C, and is RoHS compliant. It has an initial contact resistance of 50 mΩ max, a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations under resistive load. Dimensions and pin configuration follow the T90 standard with a 30-gram weight in open-frame form.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |