The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, supporting 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 12 VDC coil with 0.9 W power consumption, operates between -55°C and 100°C, and meets UL 508 and UL 873 spacing standards. The relay has AgCdO contacts, an IP67 epoxy-sealed variant, and complies with RoHS. Mounting options include PCB pins and quick connect pins with or without mounting tabs. This specific part uses the T2 configuration with 1 Form A contacts, coil voltage 12 VDC, Class F insulation, sealed enclosure, and alternate pinout.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SF-T2-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |