The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. This part is rated for 30 A at 250 VAC resistive loads, with a maximum switching voltage of 300 VAC and 110 VDC. It features a 12 VDC coil consuming 0.9 W, with a must-operate voltage of 9 VDC and must-release voltage of 1.2 VDC. The relay has IP67 epoxy sealing, Class B insulation, and AgCdO contacts. It operates from -55°C to 100°C, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The physical dimensions and pinout follow the T4 configuration with mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12S-T4-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |