The PTRH series is a 30-amp PCB-mounted general-purpose relay with a T90 footprint, designed for switching loads up to 30 A at 250 VAC and 2 HP at 250 VAC. The part features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing standards, a silver tin oxide contact material, epoxy sealing, and RoHS compliance. It has a 0.9 W nominal coil power, operates at 12 VDC, and withstands operating temperatures from -40°C to 100°C for Class B insulation or up to 125°C for Class F. The relay offers 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations. Physical dimensions and terminal specifications are provided for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |