The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, featuring a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and a 12 VDC coil. It is available with Class F insulation and UL 508 and UL 873 spacing with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a power rating of 7,500 VA. It operates from -40°C to 125°C with Class F insulation, has a coil power of 0.6 W, and meets RoHS V2 and REACH V3 requirements. The unit weighs 27 grams and is offered in an open frame enclosure with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12F-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |