The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It is available in SPST-NO (1 Form A), SPDT-NC, or SPDT (1 Form C) contact configurations, with a 12 VDC coil option. The part features a dust cover enclosure, F-class insulation, and AgSnO2In2O3 contact material with gold plating. The relay has a nominal coil power of 0.9 W, operates between -40°C and 100°C, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant, epoxy sealed, and immersion cleanable. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC and a 2 HP motor rating at 250 VAC. The package has a 6-pin configuration, weighs 30 grams, and has terminal strength of 10 N.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |