The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations. This variant features a 12VDC coil, Class F insulation, AgSnO2In2O3 contacts, a dust cover, and meets UL 508 and UL 873 spacing with pin 6 omitted. It operates from -40°C to 125°C with a power consumption of 0.9 W, rated for 30 A at 250 VAC and 2 HP at 250 VAC. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has a 30-gram weight. Contact resistance is 50 mΩ max at 1 A, 6 VDC, with a dielectric strength of 4,000 V between coil and contacts and 1,500 V between contacts, and a mechanical life of 1×10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |