The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in versions with PCB and quick-connect pins. The PTRH-1A-12C-T2-X variant is a single-pole normally open (1 Form A) relay with a 12 VDC coil, Class B insulation, and a dust cover enclosure, rated for 30 A at 250 VAC resistive loads. It meets UL 508 and UL 873 spacing requirements, has a maximum switching power of 900 W, and operates from -55°C to 100°C. The relay is RoHS compliant, has an initial contact resistance of 50 mΩ max, and consumes 0.9 W at the rated voltage. It is not epoxy sealed and lacks gold plating.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |