The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC and 30 A at 30 VDC. The T4/T5 variants feature panel mount with QC pins and mounting tabs. Contact material is AgSnO2In2O3, with initial contact resistance of 50 mΩ max. Operate time is less than 15 ms, release time less than 10 ms. Operating temperature ranges from -55°C to 100°C (Class B) or 125°C (Class F). Coil power is 0.9 W at 110 VDC, with must operate voltage at 82.5 VDC and must release at 11 VDC. RoHS compliant and optionally IP67 sealed. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |