The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1-form A (SPST-NO) contact, AgSnO₂In₂O₃ contacts with gold plating, and Class F insulation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature ranges from -40°C to 125°C for Class F. The coil power is 0.6 W at 110 VDC, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. It meets UL 508 and UL 873 spacing with Pin 6 omitted. Dimensions and weight are not specified in usable form for selection.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |