The OA 5602 safety relay is a force-guided contact relay designed for safety applications, available in contact configurations of 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC. It operates from 6 V to 110 V DC, with a coil resistance of 140 Ω for the 12 V variant. The relay meets DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety circuits up to IEC 60204 and EN ISO 13849. The device is designed for PCB mounting, with solder-side footprints provided for each contact configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602, 6V, 3NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.0633C | 56.OA02.0633C | 56.OA02.0633C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |