Picker Components General Purpose Relays PTRH-1A-110SFT-T4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a panel-mount design with quick-connect pins and mounting tabs for T4 and T5 variants. The relay has a 30 A switching capacity at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. It includes AgSnO2In2O3 contact material, Class F insulation, and an epoxy-sealed IP67 version. The coil operates at 110 VDC with 0.9 W power consumption, an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -55°C to 125°C for Class F. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant. Physical dimensions and terminal strength are defined for solder and quick-connect configurations.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a panel-mount design with quick-connect pins and mounting tabs for T4 and T5 variants. The relay has a 30 A switching capacity at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. It includes AgSnO2In2O3 contact material, Class F insulation, and an epoxy-sealed IP67 version. The coil operates at 110 VDC with 0.9 W power consumption, an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -55°C to 125°C for Class F. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant. Physical dimensions and terminal strength are defined for solder and quick-connect configurations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110SFT-T4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110SFT-T4-X
General Purpose Relays 2500-PTRH-1A-110SFT-T4-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110SFT-T4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 70.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details