The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick connect pins and mounting tabs. This part, configured as 1 Form A (SPST-NO), operates on a 110 VDC coil with 0.9 W power consumption, features Class F insulation, and includes AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The relay has an operate time of less than 15 ms and a release time of less than 10 ms, with an operating temperature range of -55°C to 125°C for Class F. It is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SF-OT4-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |