The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2In2O3 contacts and epoxy sealing. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The part is RoHS compliant, with an operating temperature range of -40°C to 100°C for Class B or -40°C to 125°C for Class F insulation. Electrical life is rated at 50,000 operations at resistive load. The relay has a coil power of 0.9 W for the standard variant, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC at 110 VAC coil voltage. Dimensions and terminal strength are consistent with the T90 package. All variants share the same contact rating and mechanical characteristics.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |