The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 2 HP at 250 VAC and switching up to 900 W and 7,500 VA. It offers SPST-NO (1 Form A) or SPDT-NC (1 Form C) contacts with AgCdO, AgSnO, or AgCdO+Au contacts, operates from -55°C to 100°C with Class B insulation, and meets UL 508 and UL 873 spacing requirements. The OT2 variant includes a dust cover, 110 VDC coil voltage, and 0.6 W coil power, with must operate at 82.5 VDC and must release at 11 VDC. Contact resistance is 50 mΩ max, operate time is less than 15 ms, release time less than 10 ms, and mechanical life is 1 × 10⁷ operations. RoHS compliant with gold-plated contacts available.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-OT2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |