WAGO Power Relays, Over 2 Amps 286-364/006-000

Description
RELAY GEN PURPOSE SPST 5A 24V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPST 5A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2946-286-364/006-000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-286-364/006-000-ND
Power Relays, Over 2 Amps 2946-286-364/006-000-ND
RELAY GEN PURPOSE SPST 5A 24V

RELAY GEN PURPOSE SPST 5A 24V

Buy Now Datasheet
Relay, Spst-Nc, 250Vac, 30Vdc, 5A; Contact Configuration Wago - 29K1506 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 250Vac, 30Vdc, 5A; Contact Configuration Wago
29K1506
Relay, Spst-Nc, 250Vac, 30Vdc, 5A; Contact Configuration Wago 29K1506
RELAY, SPST-NC, 250VAC, 30VDC, 5A; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Contact Current:5A; Product Range:286 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPST-NC, 250VAC, 30VDC, 5A; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Contact Current:5A; Product Range:286 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 2946-286-364/006-000-ND 29K1506
Product Name Power Relays, Over 2 Amps Relay, Spst-Nc, 250Vac, 30Vdc, 5A; Contact Configuration Wago
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details