The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This variant features a 110 VDC coil, 0.6 W power consumption, a dust cover enclosure, Class B insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is RoHS compliant, epoxy sealed, and immersion cleanable. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. Operating temperature ranges from -40°C to 100°C for Class B insulation. Mechanical life exceeds 10^7 operations, and electrical life is rated at 5 × 10^4 operations at resistive loads. Weight is 30 grams for the open-frame version. Solderability is rated for 260°C for 5 seconds. Terminal strength is 10 N.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |