The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations with PCB and quick-connect pins or panel-mount tabs. This part has a 9 VDC coil operating at 0.9 W, with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. It features AgSnOInO contacts, T5 mounting with mounting tabs, and is epoxy sealed to IP67. The relay meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and operates from -55°C to 100°C. Its electrical life is 50,000 operations at 30 A 240 VAC resistive load, and it complies with RoHS V2 and REACH V3. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |