The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part features a 9 VDC coil with 0.6 W power consumption, a sealed enclosure, and RoHS-compliant construction. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a dielectric strength of 2,500 VAC between contacts and coil. The relay operates from -55°C to 100°C, has an insulation resistance of at least 1,000 MΩ, and is rated for 50,000 electrical operations at 240 VAC with a 20 A resistive load. The contact material is AgCdO, and the coil must operate at 6.75 VDC and release at 0.9 VDC minimum.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |