The PTRD-T series is a 40 amp, 250 VAC general purpose PCB relay with a T90 footprint, available in T4 and T5 variants with mounting tabs and quick-connect pins. It features an AgCdO+Au contact material for the X-G variant, offers 0.9 W coil power at 9 VDC, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through air and 6.36 mm over surface. The relay is epoxy sealed to IP67, has Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. Its maximum switching current is 40 A, maximum switching power is 10,000 VA, and mechanical life is 1 × 10^7 operations. The T5 variant is panel mounting with quick-connect pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |