The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It is available in 1 Form A, 1 Form B, or 1 Form C contact configurations with AgCdO or AgSnO2In2O3 contacts, and optional gold plating. The part PTRD-1C-5T-1-XHG includes a 5 VDC coil, AgSnO2In2O3 contacts, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and a 4 kV dielectric option. It has a maximum switching voltage of 300 VAC and 110 VDC, with electrical service life of 50,000 operations at 40 A resistive load. The relay weighs 30 grams, operates from -55°C to 100°C, and meets UL Class F insulation standards. The coil power is 0.9 W at rated voltage, with an operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5T-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |