The PTRD series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts, 0.6 W coil power, and RoHS compliance. It has a 1 Form C (SPDT) contact configuration, 5-pin terminal arrangement with pin 6 omitted to meet UL 508 and UL 873 spacing, and operates from -55°C to 100°C. The relay meets UL 508 and UL 873 standards, has a dielectric strength of 2,500 V between contacts and coil, and supports 4 kV dielectric option with pin 6 omitted. Gold-plated contacts are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5T-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |