The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring UL Class F insulation and RoHS compliance. The relay offers a 4 kV dielectric strength option (-H) and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It has AgSnO2In2O3 contacts with gold plating, a coil power of 0.9 W, and operates at 5 VDC. The operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. The relay is sealed, has a solderability rating of 260°C for 5 seconds, and weighs 30 grams. The contact form is SPDT (1 Form C) with a maximum switching voltage of 300 VAC and 110 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |