The PTRD series is a 40 amp, 240 VAC general purpose PCB relay with a T90 footprint, rated for 2 HP at 250 VAC and featuring UL Class F insulation. The part number PTRD-1C-5ST-1-XH corresponds to a 5 VDC coil voltage, SPDT (1 Form C) contact configuration, sealed enclosure, AgSnO2In2O3 contacts, UL 508 and UL 873 spacing with pin 6 omitted, and a 4 kV dielectric option, all in a RoHS-compliant package. It operates within a temperature range of -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations at 40 A resistive load. The relay has a coil power of 0.9 W and a maximum switching current of 40 A. Dimensions and pinout follow the T90 standard, with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5ST-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |