The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form C (SPDT) contact configuration, AgCdO contacts, and Class F insulation. The design meets UL 508 and UL 873 spacing with pin 6 omitted and is RoHS compliant. The relay has a 0.6 W coil operating at 5 VDC and is available in sealed and open-frame versions. Maximum switching voltage is 300 VAC and 110 VDC. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations at 40 A. Dielectric strength is 1,500 V between contacts and 2,500 V between contacts and coil. Operating temperature ranges from -55°C to 100°C, storage from -55°C to 125°C. Pin dimensions are 0.8 mm for coil and 0.8 mm × 1.5 mm for power pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |