The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a panel mount configuration with quick connect pins and mounting tabs for the T5 variant, which provides a single pole double throw (1 Form C) contact arrangement. The relay supports a 5 VDC coil voltage and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements, carries a UL Class F insulation rating, and is RoHS compliant. The contact material is AgSnOInO, rated for switching up to 40 A at 280 VAC, with a maximum switching power of 10,000 VA. Operating temperature ranges from -55°C to 100°C, and mechanical life is 10^7 operations. Coil power is 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |