The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in panel-mount and PCB-mount configurations. It features a 40 A, 250 VAC resistive load rating and a 2 HP motor rating at 250 VAC, with contact materials including AgCdO and AgCdO+Au options. The relay supports coil voltages from 3 to 110 VDC, with a 0.9 W or 0.6 W power consumption option. It complies with UL 508 and UL 873 isolation spacing, has UL Class F insulation, and is RoHS compliant. The T5 variant includes mounting tabs and QC pins. Operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. The IP67 epoxy sealed version is available. Mechanical life is 1 x 10^7 operations; electrical life is 5 x 10^4 operations under rated load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-5S-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |